DELL XPS 13 , Intel® Core™ i7, 2.5 GHz, 33.8 cm (13.3"), 3200 x 1800 pixels, 8 GB, 256 GB
DELL XPS 13 . Product type: Ultrabook, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: I7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Quad HD+, Display resolution: 3200 x 1800 pixels, Touch screen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Black, Silver