DELL XPS 15 9500, Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 3840 x 2400 pixels, 16 GB, 512 GB
DELL XPS 15 9500. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-10750H, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: UHD+, Display resolution: 3840 x 2400 pixels, Touch screen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Black, Silver