DELL PowerEdge R7525, 3 GHz, 7313, 32 GB, DDR4-SDRAM, 480 GB, Rack (2U)
DELL PowerEdge R7525. Processor family: AMD EPYC, Processor frequency: 3 GHz, Processor: 7313. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 2 x 16 GB. Total storage capacity: 480 GB. Ethernet LAN connection, Cabling technology: 10/100/1000Base-T(X). Power supply: 800 W. Operating system installed: Windows Server 2022 Essentials. Chassis type: Rack (2U)