DELL PowerEdge R340, 3.6 GHz, E-2234, 16 GB, DDR4-SDRAM, 1 TB, Rack (1U)
DELL PowerEdge R340. Processor family: Intel Xeon E, Processor frequency: 3.6 GHz, Processor: E-2234. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 1 TB, Hard drive size: 3.5", Hard drive interface: SATA. Ethernet LAN connection, Cabling technology: 10/100/1000Base-T(X). Power supply: 350 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)