DELL logo

DELL Aurora R15 AMD Ryzen™ 9 7900X 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4070 Ti Windows 11 Home Desktop PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2879
Info modified on:
11 Nov 2024, 17:05:00
Short summary description DELL Aurora R15 AMD Ryzen™ 9 7900X 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4070 Ti Windows 11 Home Desktop PC Black:

DELL Aurora R15, 4.7 GHz, AMD Ryzen™ 9, 7900X, 32 GB, 2 TB, Windows 11 Home

Long summary description DELL Aurora R15 AMD Ryzen™ 9 7900X 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4070 Ti Windows 11 Home Desktop PC Black:

DELL Aurora R15. Processor frequency: 4.7 GHz, Processor family: AMD Ryzen™ 9, Processor: 7900X. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4070 Ti. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 750 W. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.