DELL logo

DELL OptiPlex 9010 Intel® Core™ i5 i5-3570 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Basic SFF PC Black, Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122389
Info modified on:
10 Aug 2024, 09:31:55
Short summary description DELL OptiPlex 9010 Intel® Core™ i5 i5-3570 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Basic SFF PC Black, Silver:

DELL OptiPlex 9010, 3.4 GHz, Intel® Core™ i5, 2 GB, 250 GB, DVD-ROM, Windows 7 Home Basic

Long summary description DELL OptiPlex 9010 Intel® Core™ i5 i5-3570 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Basic SFF PC Black, Silver:

DELL OptiPlex 9010. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i5, Processor: i5-3570. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD-ROM. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 7 Home Basic. Power supply: 240 W. Chassis type: SFF. Product type: PC. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.