DELL Precision R5500, 2.13 GHz, Intel® Xeon® 5000 Sequence, 4 GB, 320 GB, DVD±RW, Windows 7 Professional
DELL Precision R5500. Processor frequency: 2.13 GHz, Processor family: Intel® Xeon® 5000 Sequence, Processor: E5606. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® Quadro® NVS 300. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Product type: Workstation. Product colour: Black, Silver