DELL logo

DELL Vostro 3470 Intel® Core™ i5 i5-8400 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black, Grey, Red

Brand:
Product family:
Product series:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100273
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL Vostro 3470 Intel® Core™ i5 i5-8400 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black, Grey, Red:

DELL Vostro 3470, 2.8 GHz, Intel® Core™ i5, i5-8400, 4 GB, 1 TB, Windows 10 Pro

Long summary description DELL Vostro 3470 Intel® Core™ i5 i5-8400 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black, Grey, Red:

DELL Vostro 3470. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i5, Processor: i5-8400. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 200 W. Chassis type: SFF. Product type: PC. Product colour: Black, Grey, Red

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.