DELL Latitude E6320, Intel® Core™ i5, 2.6 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 320 GB
DELL Latitude E6320. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-2540M, Processor frequency: 2.6 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Black