DELL XPS One 2720, 68.6 cm (27"), Quad HD, Intel® Core™ i7, 16 GB, 2.03 TB, Windows 8 Pro
DELL XPS One 2720. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touch screen. Processor family: Intel® Core™ i7, Processor frequency: 3.1 GHz. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2.03 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GT 750M. Optical drive type: Blu-Ray ROM. Operating system installed: Windows 8 Pro. Product colour: Black, Silver