DELL logo

DELL PowerEdge R730 server 300 GB Rack (2U) Intel Xeon E5 v3 E5-2630V3 2.4 GHz 16 GB DDR4-SDRAM

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117453
Info modified on:
14 Mar 2024, 19:29:17
Short summary description DELL PowerEdge R730 server 300 GB Rack (2U) Intel Xeon E5 v3 E5-2630V3 2.4 GHz 16 GB DDR4-SDRAM:

DELL PowerEdge R730, 2.4 GHz, E5-2630V3, 16 GB, DDR4-SDRAM, 300 GB, Rack (2U)

Long summary description DELL PowerEdge R730 server 300 GB Rack (2U) Intel Xeon E5 v3 E5-2630V3 2.4 GHz 16 GB DDR4-SDRAM:

DELL PowerEdge R730. Processor family: Intel Xeon E5 v3, Processor frequency: 2.4 GHz, Processor: E5-2630V3. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 300 GB, Hard drive size: 2.5", Hard drive interface: Serial Attached SCSI (SAS). Ethernet LAN connection, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Redundant power supply (RPS) support. Chassis type: Rack (2U)

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.