DELL logo

DELL PowerEdge R620 server 600 GB Rack (1U) Intel® Xeon® E5 Family E5-2603V2 1.8 GHz 8 GB DDR3-SDRAM 495 W

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71083
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL PowerEdge R620 server 600 GB Rack (1U) Intel® Xeon® E5 Family E5-2603V2 1.8 GHz 8 GB DDR3-SDRAM 495 W:

DELL PowerEdge R620, 1.8 GHz, E5-2603V2, 8 GB, DDR3-SDRAM, 600 GB, Rack (1U)

Long summary description DELL PowerEdge R620 server 600 GB Rack (1U) Intel® Xeon® E5 Family E5-2603V2 1.8 GHz 8 GB DDR3-SDRAM 495 W:

DELL PowerEdge R620. Processor family: Intel® Xeon® E5 Family, Processor frequency: 1.8 GHz, Processor: E5-2603V2. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 600 GB, Hard drive size: 2.5", Hard drive interface: Serial Attached SCSI (SAS). Ethernet LAN connection, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-ROM. Power supply: 495 W. Chassis type: Rack (1U)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.