DELL PowerEdge R540, 2.1 GHz, 4208, 16 GB, DDR4-SDRAM, 2 TB, Rack (2U)
DELL PowerEdge R540. Processor family: Intel Xeon Silver, Processor frequency: 2.1 GHz, Processor: 4208. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Hard drive size: 3.5", Hard drive interface: SATA III. Ethernet LAN connection. Power supply: 495 W. Chassis type: Rack (2U)