DELL logo

DELL PW7015L power bank Lithium-Ion (Li-Ion) 18000 mAh Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
209228
Info modified on:
14 Mar 2024, 17:59:22
Short summary description DELL PW7015L power bank Lithium-Ion (Li-Ion) 18000 mAh Black:

DELL PW7015L, 18000 mAh, Lithium-Ion (Li-Ion), Black

Long summary description DELL PW7015L power bank Lithium-Ion (Li-Ion) 18000 mAh Black:

DELL PW7015L. Battery performance: 18000 mAh, Battery technology: Lithium-Ion (Li-Ion). USB Type-A output ports: 2. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.