DELL logo

DELL PowerEdge R410 server 500 GB Rack (1U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 8 GB DDR3-SDRAM 480 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74614
Info modified on:
19 Jul 2024, 20:08:16
Short summary description DELL PowerEdge R410 server 500 GB Rack (1U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 8 GB DDR3-SDRAM 480 W:

DELL PowerEdge R410, 2.13 GHz, E5506, 8 GB, DDR3-SDRAM, 500 GB, Rack (1U)

Long summary description DELL PowerEdge R410 server 500 GB Rack (1U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 8 GB DDR3-SDRAM 480 W:

DELL PowerEdge R410. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.13 GHz, Processor: E5506. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 2 x 4 GB. Total storage capacity: 500 GB, Hard drive size: 3.5", Hard drive interface: SATA. Ethernet LAN connection. Power supply: 480 W. Chassis type: Rack (1U)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.