DELL OptiPlex 390 MT, 3.1 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD±RW, Windows 7 Professional
DELL OptiPlex 390 MT. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor: i5-2400. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 250 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black