DELL logo

DELL OptiPlex 3010 Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Mini Tower PC Black, Grey

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81173
Info modified on:
26 Jun 2024, 06:23:01
Short summary description DELL OptiPlex 3010 Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Mini Tower PC Black, Grey:

DELL OptiPlex 3010, 3.2 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD±RW, Windows 8

Long summary description DELL OptiPlex 3010 Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Mini Tower PC Black, Grey:

DELL OptiPlex 3010. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor: i5-3470. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 265 W. Chassis type: Mini Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.