DELL logo

DELL Vostro 3468 Intel® Core™ i5 i5-7200U Laptop 35.6 cm (14") HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14878
Info modified on:
25 Jan 2025, 22:27:21
Short summary description DELL Vostro 3468 Intel® Core™ i5 i5-7200U Laptop 35.6 cm (14") HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Black:

DELL Vostro 3468, Intel® Core™ i5, 2.5 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description DELL Vostro 3468 Intel® Core™ i5 i5-7200U Laptop 35.6 cm (14") HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Black:

DELL Vostro 3468. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.