DELL Inspiron 660s, 1.8 GHz, Intel® Celeron®, 2 GB, 500 GB, DVD±RW, Windows 7 Home Basic
DELL Inspiron 660s. Processor frequency: 1.8 GHz, Processor family: Intel® Celeron®, Processor: G460. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Basic, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black