DELL logo

DELL E Series E1916H LED display 48.3 cm (19") 1366 x 768 pixels HD LCD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
177757
Info modified on:
26 Jun 2024, 05:37:55
Short summary description DELL E Series E1916H LED display 48.3 cm (19") 1366 x 768 pixels HD LCD Black:

DELL E Series E1916H, 48.3 cm (19"), 1366 x 768 pixels, HD, LCD, 5 ms, Black

Long summary description DELL E Series E1916H LED display 48.3 cm (19") 1366 x 768 pixels HD LCD Black:

DELL E Series E1916H. Display diagonal: 48.3 cm (19"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.