DELL logo

DELL S-Series S4048-ON Managed L2/L3 1U Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70299
Info modified on:
28 Aug 2024, 13:26:38
Short summary description DELL S-Series S4048-ON Managed L2/L3 1U Black:

DELL S-Series S4048-ON, Managed, L2/L3, Full duplex, Rack mounting, 1U

Long summary description DELL S-Series S4048-ON Managed L2/L3 1U Black:

DELL S-Series S4048-ON. Switch type: Managed, Switch layer: L2/L3. USB 2.0 ports quantity: 1, Console port: RJ-45. Full duplex. MAC address table: 160000 entries, Switching capacity: 1468004 Gbit/s. Network standard: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1ab, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE.... Rack mounting, Form factor: 1U

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.