DELL logo

DELL N1548 Managed L3 Gigabit Ethernet (10/100/1000) 1U Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168597
Info modified on:
03 Apr 2023, 10:39:03
Short summary description DELL N1548 Managed L3 Gigabit Ethernet (10/100/1000) 1U Black:

DELL N1548, Managed, L3, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting, 1U

Long summary description DELL N1548 Managed L3 Gigabit Ethernet (10/100/1000) 1U Black:

DELL N1548. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48, USB 2.0 ports quantity: 1. Full duplex. MAC address table: 16000 entries, Switching capacity: 128 Gbit/s. Network standard: IEEE 802.1ab, IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE.... Rack mounting, Form factor: 1U

Reasons to buy
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.