DELL Aerohive AP122, 2.4 GHz, 5 GHz, 1000 Mbit/s, TKIP, 10,100,1000 Mbit/s
DELL Aerohive AP122. 2.4 GHz, 5 GHz, Maximum data transfer rate: 1000 Mbit/s. Security algorithms: TKIP. Ethernet LAN data rates: 10,100,1000 Mbit/s. Power over Ethernet (PoE) Support. Product colour: White. Power consumption (max): 12.9 W