DELL C6522QT, Interactive flat panel, 163.9 cm (64.5"), LCD, 3840 x 2160 pixels
DELL C6522QT. Product design: Interactive flat panel. Display diagonal: 163.9 cm (64.5"), Display technology: LCD, Display resolution: 3840 x 2160 pixels, Display brightness: 350 cd/m², HD type: 4K Ultra HD, Touch screen. Product colour: Black