DELL logo

DELL S3220DGF LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD LCD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
194790
Info modified on:
21 Mar 2025, 13:30:01
Short summary description DELL S3220DGF LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD LCD Black:

DELL S3220DGF, 80 cm (31.5"), 2560 x 1440 pixels, Quad HD, LCD, 4 ms, Black

Long summary description DELL S3220DGF LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD LCD Black:

DELL S3220DGF. Display diagonal: 80 cm (31.5"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.