DELL XPS 17 9720, Intel® Core™ i7, 43.2 cm (17"), 1920 x 1200 pixels, 16 GB, 512 GB, Windows 11 Pro
DELL XPS 17 9720. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-12700H. Display diagonal: 43.2 cm (17"), HD type: Full HD+, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3050. Operating system installed: Windows 11 Pro. Product colour: Black, Platinum, Silver