Intel Core i7-10750H (12MB Cache, 2.6GHz), 16GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD+ 1920 x 1200, Intel UHD Graphics, NVIDIA GeForce GTX 1650 Ti (4GB GDDR6), WLAN, Webcam, Windows 10 Home 64-bit
Your vision, more vivid.
15.6" laptop with a refined 16:10 InfinityEdge display delivering up to 100% Adobe RGB colour in brilliant detail, featuring 10th Gen Intel® Core™ processors.
DELL XPS 15 9500, Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 1920 x 1200 pixels, 16 GB, 512 GB
DELL XPS 15 9500. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-10750H, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD+, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Black, Silver