DELL XPS 13 9350, Intel® Core™ i7, 2.2 GHz, 33.8 cm (13.3"), 3200 x 1800 pixels, 16 GB, 1.02 TB
DELL XPS 13 9350. Product type: Ultrabook, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-6560U, Processor frequency: 2.2 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Quad HD+, Display resolution: 3200 x 1800 pixels, Touch screen. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 1.02 TB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Black, Silver