DELL logo

DELL Inspiron 17 5748 Intel® Pentium® 3558U Laptop 43.9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34881
Info modified on:
02 Feb 2025, 23:10:59
Short summary description DELL Inspiron 17 5748 Intel® Pentium® 3558U Laptop 43.9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, White:

DELL Inspiron 17 5748, Intel® Pentium®, 1.7 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description DELL Inspiron 17 5748 Intel® Pentium® 3558U Laptop 43.9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, White:

DELL Inspiron 17 5748. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor: 3558U, Processor frequency: 1.7 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black, White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.