DELL Latitude 3140, Intel® N, 29.5 cm (11.6"), 1366 x 768 pixels, 8 GB, 128 GB, Windows 11 Pro
DELL Latitude 3140. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® N, Processor: N200. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Pro. Product colour: Grey. Weight: 1.35 kg