DELL AA783422, 32 GB, DDR4, 3200 MHz, 288-pin DIMM
DELL AA783422. Component for: PC/Server, Internal memory: 32 GB, Internal memory type: DDR4, Memory clock speed: 3200 MHz, Memory form factor: 288-pin DIMM, ECC