DELL logo

DELL XPS 13 9333 Intel® Core™ i7 i7-5500U Laptop 33.8 cm (13.3") Touch screen Full HD 8 GB DDR3L-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Pro Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30071
Info modified on:
02 Feb 2025, 23:06:23
Short summary description DELL XPS 13 9333 Intel® Core™ i7 i7-5500U Laptop 33.8 cm (13.3") Touch screen Full HD 8 GB DDR3L-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Pro Black, Silver:

DELL XPS 13 9333, Intel® Core™ i7, 2.4 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description DELL XPS 13 9333 Intel® Core™ i7 i7-5500U Laptop 33.8 cm (13.3") Touch screen Full HD 8 GB DDR3L-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Pro Black, Silver:

DELL XPS 13 9333. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touch screen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 8.1 Pro. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.