DELL logo

DELL E248WFP computer monitor 61 cm (24") 1920 x 1200 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27593
Info modified on:
30 May 2023, 12:06:47
Short summary description DELL E248WFP computer monitor 61 cm (24") 1920 x 1200 pixels Black:

DELL E248WFP, 61 cm (24"), 1920 x 1200 pixels, 5 ms, Black

Long summary description DELL E248WFP computer monitor 61 cm (24") 1920 x 1200 pixels Black:

DELL E248WFP. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.