DELL logo

DELL OptiPlex 7440 Intel® Core™ i7 i7-6700 60.5 cm (23.8") 1920 x 1080 pixels Touch screen All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21736
Info modified on:
26 Jun 2024, 12:40:14
Short summary description DELL OptiPlex 7440 Intel® Core™ i7 i7-6700 60.5 cm (23.8") 1920 x 1080 pixels Touch screen All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Black:

DELL OptiPlex 7440, 60.5 cm (23.8"), Full HD, Intel® Core™ i7, 8 GB, 1 TB, Windows 7 Professional

Long summary description DELL OptiPlex 7440 Intel® Core™ i7 i7-6700 60.5 cm (23.8") 1920 x 1080 pixels Touch screen All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Black:

DELL OptiPlex 7440. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touch screen. Processor family: Intel® Core™ i7, Processor frequency: 3.4 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product colour: Black

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.