DELL logo

DELL Precision 3660 Intel® Core™ i5 i5-12500 16 GB DDR5-SDRAM 512 GB SSD Windows 10 Pro Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57983
Info modified on:
03 Mar 2025, 14:08:05
Short summary description DELL Precision 3660 Intel® Core™ i5 i5-12500 16 GB DDR5-SDRAM 512 GB SSD Windows 10 Pro Tower Workstation Black:

DELL Precision 3660, Intel® Core™ i5, i5-12500, 16 GB, 512 GB, DVD±RW, Windows 10 Pro

Long summary description DELL Precision 3660 Intel® Core™ i5 i5-12500 16 GB DDR5-SDRAM 512 GB SSD Windows 10 Pro Tower Workstation Black:

DELL Precision 3660. Processor family: Intel® Core™ i5, Processor: i5-12500. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4400 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel UHD Graphics 770. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Tower. Product type: Workstation. Product colour: Black

Reasons to buy
The Story
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.