DELL logo

DELL Inspiron 5502 Intel® Core™ i7 i7-1165G7 Laptop 39.6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX330 Wi-Fi 5 (802.11ac) Ubuntu Linux Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6459
Info modified on:
01 Feb 2025, 05:34:03
Short summary description DELL Inspiron 5502 Intel® Core™ i7 i7-1165G7 Laptop 39.6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX330 Wi-Fi 5 (802.11ac) Ubuntu Linux Silver:

DELL Inspiron 5502, Intel® Core™ i7, 39.6 cm (15.6"), 1920 x 1080 pixels, 12 GB, 1 TB, Ubuntu Linux

Long summary description DELL Inspiron 5502 Intel® Core™ i7 i7-1165G7 Laptop 39.6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX330 Wi-Fi 5 (802.11ac) Ubuntu Linux Silver:

DELL Inspiron 5502. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-1165G7. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce MX330. Operating system installed: Ubuntu Linux. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.