DELL logo

DELL Latitude 3440 Intel® Core™ i5 i5-4200U Laptop 35.6 cm (14") HD+ 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 750M Linux Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18165
Info modified on:
25 Jan 2025, 22:43:26
Short summary description DELL Latitude 3440 Intel® Core™ i5 i5-4200U Laptop 35.6 cm (14") HD+ 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 750M Linux Black:

DELL Latitude 3440, Intel® Core™ i5, 1.6 GHz, 35.6 cm (14"), 1600 x 900 pixels, 6 GB, 750 GB

Long summary description DELL Latitude 3440 Intel® Core™ i5 i5-4200U Laptop 35.6 cm (14") HD+ 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 750M Linux Black:

DELL Latitude 3440. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Linux. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.