DELL Professional 2714H, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 8 ms, Black
DELL Professional 2714H. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black