DELL SAS 6/iR, SAS, SATA, Serial ATA II, PCI Express x8, 8 channels, - PowerEdge M600 - PowerEdge M605 - PowerEdge M610 - PowerEdge M710 - PowerEdge M805 -..., Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista...
DELL SAS 6/iR. Supported storage drive interfaces: SAS, SATA, Serial ATA II, Host interface: PCI Express x8. Channels quantity: 8 channels, Compatible products: - PowerEdge M600 - PowerEdge M605 - PowerEdge M610 - PowerEdge M710 - PowerEdge M805 -.... Windows operating systems supported: Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista...