DELL logo

DELL Latitude 5289 Intel® Core™ i5 i5-7300U Hybrid (2-in-1) 31.8 cm (12.5") Touch screen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131447
Info modified on:
18 Nov 2024, 17:55:10
Short summary description DELL Latitude 5289 Intel® Core™ i5 i5-7300U Hybrid (2-in-1) 31.8 cm (12.5") Touch screen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Black:

DELL Latitude 5289, Intel® Core™ i5, 2.6 GHz, 31.8 cm (12.5"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description DELL Latitude 5289 Intel® Core™ i5 i5-7300U Hybrid (2-in-1) 31.8 cm (12.5") Touch screen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Black:

DELL Latitude 5289. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor: i5-7300U, Processor frequency: 2.6 GHz. Display diagonal: 31.8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touch screen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.