DELL Precision 3640, 3.1 GHz, Intel® Core™ i5, i5-10500, 8 GB, 256 GB, Windows 10 Pro
DELL Precision 3640. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor: i5-10500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® Quadro® P620. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Tower. Product type: Workstation. Product colour: Black