DELL logo

DELL Vostro 3490 Intel® Core™ i3 i3-10110U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Ubuntu Linux Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38692
Info modified on:
23 Jan 2025, 18:15:34
Short summary description DELL Vostro 3490 Intel® Core™ i3 i3-10110U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Ubuntu Linux Black, Silver:

DELL Vostro 3490, Intel® Core™ i3, 2.1 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description DELL Vostro 3490 Intel® Core™ i3 i3-10110U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Ubuntu Linux Black, Silver:

DELL Vostro 3490. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-10110U, Processor frequency: 2.1 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Ubuntu Linux. Product colour: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.