DELL logo

DELL Inspiron 3470 Intel® Core™ i3 i3-9100 4 GB DDR4-SDRAM 1 TB HDD Ubuntu Linux SFF PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18550
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL Inspiron 3470 Intel® Core™ i3 i3-9100 4 GB DDR4-SDRAM 1 TB HDD Ubuntu Linux SFF PC Black, Silver:

DELL Inspiron 3470, 3.6 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD-RW, Ubuntu Linux

Long summary description DELL Inspiron 3470 Intel® Core™ i3 i3-9100 4 GB DDR4-SDRAM 1 TB HDD Ubuntu Linux SFF PC Black, Silver:

DELL Inspiron 3470. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i3, Processor: i3-9100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD-RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Ubuntu Linux. Power supply: 200 W. Chassis type: SFF. Product type: PC. Product colour: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.