DELL logo

DELL Xeon Gold 6246 processor 3.3 GHz 24.75 MB

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94627
Info modified on:
20 Dec 2024, 04:10:38
Short summary description DELL Xeon Gold 6246 processor 3.3 GHz 24.75 MB:

DELL Xeon Gold 6246, Intel® Xeon® Gold, 14 nm, Intel, 3.3 GHz, 64-bit, Server/workstation

Long summary description DELL Xeon Gold 6246 processor 3.3 GHz 24.75 MB:

DELL Xeon Gold 6246. Processor family: Intel® Xeon® Gold, Processor lithography: 14 nm, Processor manufacturer: Intel. Memory channels: Hexa-channel, Maximum internal memory supported by processor: 1.02 TB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX-512, Scalability: 4S. Processor package size: 76.0 x 56.5 mm. Compatibility: - PowerEdge R640 - PowerEdge M640 VRTX - PowerEdge R740XD - PowerEdge R940 - PowerEdge M640 -...

The Story
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.