DELL logo

DELL 330-0878 laptop stand Black, Silver 43.2 cm (17")

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119891
Info modified on:
14 Mar 2024, 17:04:40
Short summary description DELL 330-0878 laptop stand Black, Silver 43.2 cm (17"):

DELL 330-0878, Black, Silver, 30.7 cm (12.1"), 43.2 cm (17"), 307.3 - 431.8 mm (12.1 - 17"), 288 mm, 353 mm

Long summary description DELL 330-0878 laptop stand Black, Silver 43.2 cm (17"):

DELL 330-0878. Product colour: Black, Silver, Minimum notebook screen size compatibility: 30.7 cm (12.1"), Maximum notebook screen size compatibility: 43.2 cm (17"). Width: 288 mm, Depth: 353 mm, Height: 102 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.