DELL OptiPlex 3010, 3.4 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD±RW, Windows 8 Pro
DELL OptiPlex 3010. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i3, Processor: i3-3240. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 8 Pro, Operating system architecture: 64-bit. Power supply: 265 W. Chassis type: Mini Tower. Product type: PC