DELL logo

DELL S2817Q computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD LCD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
218242
Info modified on:
26 Jun 2024, 12:12:03
Short summary description DELL S2817Q computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD LCD Black:

DELL S2817Q, 71.1 cm (28"), 3840 x 2160 pixels, 4K Ultra HD, LCD, 2 ms, Black

Long summary description DELL S2817Q computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD LCD Black:

DELL S2817Q. Display diagonal: 71.1 cm (28"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Display surface: Matt, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speakers. USB hub version: 3.2 Gen 1 (3.1 Gen 1). Product colour: Black

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.