DELL logo

DELL PowerConnect 6248 Managed L3 Gigabit Ethernet (10/100/1000) 1U Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38433
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL PowerConnect 6248 Managed L3 Gigabit Ethernet (10/100/1000) 1U Black:

DELL PowerConnect 6248, Managed, L3, Gigabit Ethernet (10/100/1000), Rack mounting, 1U

Long summary description DELL PowerConnect 6248 Managed L3 Gigabit Ethernet (10/100/1000) 1U Black:

DELL PowerConnect 6248. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48. MAC address table: 8000 entries, Switching capacity: 184 Gbit/s. Network standard: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE.... Power connector: DC-in jack. Rack mounting, Form factor: 1U

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.