DELL PowerConnect 6224, Managed, L3, Full duplex, Rack mounting, 1U
DELL PowerConnect 6224. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries, Switching capacity: 136 Gbit/s. Network standard: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE.... Rack mounting, Form factor: 1U