Dell Wyse logo

Dell Wyse 7290-Z90D7 1.65 GHz Windows Embedded Standard 7 1.1 kg Black G-T56N

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95640
Info modified on:
26 Jun 2024, 05:50:05
Short summary description Dell Wyse 7290-Z90D7 1.65 GHz Windows Embedded Standard 7 1.1 kg Black G-T56N:

Dell Wyse 7290-Z90D7, 1.65 GHz, AMD G, G-T56N, 1 MB, 2 GB, DDR3-SDRAM

Long summary description Dell Wyse 7290-Z90D7 1.65 GHz Windows Embedded Standard 7 1.1 kg Black G-T56N:

Dell Wyse 7290-Z90D7. Processor frequency: 1.65 GHz, Processor family: AMD G, Processor: G-T56N. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: AMD Radeon HD 6320. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Cabling technology: 10/100/1000Base-T(X)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.